Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DR TPS2022DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 091503-TPS2022DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Family Name: TPS2022 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2022DRG4Q1; TPS2022DRQ1; AP2805DMTR-G1; AP2805CM-G1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091503-TPS2022DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Family Name: TPS2022 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2022DRG4Q1; TPS2022DRQ1; AP2805DMTR-G1; AP2805CM-G1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DR
TPS2022DR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DR TPS2022DR
Manufacturer: Texas Instruments Win Source Part Number: 091503-TPS2022DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Family Name: TPS2022 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2022DRG4Q1; TPS2022DRQ1; AP2805DMTR-G1; AP2805CM-G1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 091503-TPS2022DR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 33 mOhm
Family Name: TPS2022
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2022DRG4Q1; TPS2022DRQ1; AP2805DMTR-G1; AP2805CM-G1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2022DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2022DR
PMIC - Power Distribution Switches, Load Drivers TPS2022DR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2022DR TPS2022DR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2022DR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details