Texas Instruments High-Performance Analog 2.7V 5.5V 1.5A HTSSOP MOSFET Transistor TPS2013APWR

Description
Current Limit SW 1-IN 1-OUT 2.7V to 5.5V 1.5A 14-Pin HTSSOP EP T/R Product overview: TPS2013APWR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, 1.5A, HTSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.7V, 5.5V, 1.5A, HTSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPS2013APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Limit SW 1-IN 1-OUT 2.7V to 5.5V 1.5A 14-Pin HTSSOP EP T/R Product overview: TPS2013APWR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, 1.5A, HTSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.7V, 5.5V, 1.5A, HTSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPS2013APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 5.5V 1.5A HTSSOP MOSFET Transistor
289-TPS2013APWR
2.7V 5.5V 1.5A HTSSOP MOSFET Transistor 289-TPS2013APWR
Current Limit SW 1-IN 1-OUT 2.7V to 5.5V 1.5A 14-Pin HTSSOP EP T/R Product overview: TPS2013APWR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, 1.5A, HTSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.7V, 5.5V, 1.5A, HTSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPS2013APWR can be used for catalog matching and distributor lookup.

Current Limit SW 1-IN 1-OUT 2.7V to 5.5V 1.5A 14-Pin HTSSOP EP T/R Product overview: TPS2013APWR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.5V, 1.5A, HTSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.7V, 5.5V, 1.5A, HTSSOP, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TPS2013APWR can be used for catalog matching and distributor lookup.

Supplier's Site
 - TPS2013APWR - Rochester Electronics
Newburyport, MA, United States
High-Side MOSFET Switch

High-Side MOSFET Switch

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS2013APWR - 707737-TPS2013APWR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS2013APWR
707737-TPS2013APWR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS2013APWR 707737-TPS2013APWR
Manufacturer: Texas Instruments Win Source Part Number: 707737-TPS2013APWR Series: TPS series Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 707737-TPS2013APWR
Series: TPS series
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TPS2013APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TPS2013APWR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TPS2013APWR
MOSFET

MOSFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-TPS2013APWR TPS2013APWR 707737-TPS2013APWR TPS2013APWR
Product Name 2.7V 5.5V 1.5A HTSSOP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS2013APWR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TSSOP14
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers