Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER DISTRIBUTION UNITS (PDU)
TEXAS INSTRUMENTS
TPS2010PW -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - POWER DISTRIBUTION SWITCHES, LOAD DRIVERS
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2010PW
Description
IC 0.4A PWR DIST SWITCH 14-TSSOP
Acme Chip Technology Co., Limited
Done
Description
IC 0.4A PWR DIST SWITCH 14-TSSOP
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2010PW
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2010PW
IC 0.4A PWR DIST SWITCH 14-TSSOP
IC 0.4A PWR DIST SWITCH 14-TSSOP
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Power Distribution Units (PDU)
Product Number
TPS2010PW
Product Name
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1581H8DP
Specs
Voltage
100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets
8
Current
10.0 amps
View Details
2
suppliers
Interpower
19" Rack-Mount Power Distribution Unit
852Q2L18
Specs
Voltage
125~240VAC
Number of Outlets
12
Current
16.0 amps
View Details
AMETEK Programmable Power
POWER DISTRIBUTION UNIT FA10052
Specs
Voltage
120 VAC and 96 VDC
Power
6000 watts
Outlets
Terminal Block
View Details
Altech Corp.
One Phase Power Distribution Blocks
38074
Specs
Voltage
600 - 690 VAC
Phase
Single
Current
175.0 amps
View Details