Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWP TPS2010APWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272062-TPS2010APWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: TPS2010A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AAT4621IWO-T1; MAX4788EXS; MAX4787EXS; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272062-TPS2010APWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: TPS2010A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AAT4621IWO-T1; MAX4788EXS; MAX4787EXS; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWP
TPS2010APWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWP TPS2010APWP
Manufacturer: Texas Instruments Win Source Part Number: 1272062-TPS2010APWP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: TPS2010A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AAT4621IWO-T1; MAX4788EXS; MAX4787EXS; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272062-TPS2010APWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 30 mOhm
Family Name: TPS2010A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): AAT4621IWO-T1; MAX4788EXS; MAX4787EXS;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2010APWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWP
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details