Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS1HC100BQPWPRQ1

Description
Win Source Part Number: 1316292-TPS1HC100BQP WPRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Latch Function, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 2.6V ~ 28V Rds On (Typ): 94mOhm Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HC100BQPWPRQ 1CT,296-TPS1HC100BQP WPRQ1TR,296-TPS1HC10 0BQPWPRQ1DKR
Request a Quote
Description
Win Source Part Number: 1316292-TPS1HC100BQP WPRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Latch Function, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 2.6V ~ 28V Rds On (Typ): 94mOhm Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HC100BQPWPRQ 1CT,296-TPS1HC100BQP WPRQ1TR,296-TPS1HC10 0BQPWPRQ1DKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1316292-TPS1HC100BQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1316292-TPS1HC100BQPWPRQ1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1316292-TPS1HC100BQPWPRQ1
Win Source Part Number: 1316292-TPS1HC100BQP WPRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Latch Function, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 2.6V ~ 28V Rds On (Typ): 94mOhm Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HC100BQPWPRQ 1CT,296-TPS1HC100BQP WPRQ1TR,296-TPS1HC10 0BQPWPRQ1DKR

Win Source Part Number: 1316292-TPS1HC100BQPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Latch Function, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Output Configuration: High Side
Voltage - Load: 2.6V ~ 28V
Rds On (Typ): 94mOhm
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS1HC100BQPWPRQ1CT,296-TPS1HC100BQPWPRQ1TR,296-TPS1HC100BQPWPRQ1DKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316292-TPS1HC100BQPWPRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details