Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS1HB50BQPWPRQ1

Description
Win Source Part Number: 1220433-TPS1HB50BQPW PRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 18A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 50mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HB50BQPWPRQ1 TR,296-TPS1HB50BQPWP RQ1DKR,296-TPS1HB50B QPWPRQ1CT Base Product Number: TPS1HB50
Request a Quote Datasheet
Description
Win Source Part Number: 1220433-TPS1HB50BQPW PRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 18A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 50mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HB50BQPWPRQ1 TR,296-TPS1HB50BQPWP RQ1DKR,296-TPS1HB50B QPWPRQ1CT Base Product Number: TPS1HB50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1220433-TPS1HB50BQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1220433-TPS1HB50BQPWPRQ1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1220433-TPS1HB50BQPWPRQ1
Win Source Part Number: 1220433-TPS1HB50BQPW PRQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 18A Output Configuration: High Side Voltage - Load: 6V ~ 18V Rds On (Typ): 50mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HB50BQPWPRQ1 TR,296-TPS1HB50BQPWP RQ1DKR,296-TPS1HB50B QPWPRQ1CT Base Product Number: TPS1HB50

Win Source Part Number: 1220433-TPS1HB50BQPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 18A
Output Configuration: High Side
Voltage - Load: 6V ~ 18V
Rds On (Typ): 50mOhm
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS1HB50BQPWPRQ1TR,296-TPS1HB50BQPWPRQ1DKR,296-TPS1HB50BQPWPRQ1CT
Base Product Number: TPS1HB50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1220433-TPS1HB50BQPWPRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details