Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL7407LAPWR TPL7407LAPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 849067-TPL7407LAPWR Features: Power Switch/Driver Package: Reel - TR Family Name: TPL7407 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48722-2, 296-48722-1, 296-48722-6, TPL7407LAPWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849067-TPL7407LAPWR Features: Power Switch/Driver Package: Reel - TR Family Name: TPL7407 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48722-2, 296-48722-1, 296-48722-6, TPL7407LAPWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL7407LAPWR
TPL7407LAPWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL7407LAPWR TPL7407LAPWR
Manufacturer: Texas Instruments Win Source Part Number: 849067-TPL7407LAPWR Features: Power Switch/Driver Package: Reel - TR Family Name: TPL7407 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48722-2, 296-48722-1, 296-48722-6, TPL7407LAPWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 849067-TPL7407LAPWR
Features: Power Switch/Driver
Package: Reel - TR
Family Name: TPL7407
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48722-2, 296-48722-1, 296-48722-6, TPL7407LAPWR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPL7407LAPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPL7407LAPWR
PMIC - Power Distribution Switches, Load Drivers TPL7407LAPWR
IC PWR DRIVER N-CHAN 1:1 16TSSOP

IC PWR DRIVER N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPL7407LAPWR TPL7407LAPWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL7407LAPWR PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 2703397 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details