Texas Instruments Standard Linear and Logic System Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments TPL5111DDCT

Description
SYSTEM TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; RoHS Compliant: Yes
Description
SYSTEM TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
System Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments - 28AH5709 - Newark, An Avnet Company
Chicago, IL, United States
System Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments
28AH5709
System Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments 28AH5709
SYSTEM TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; RoHS Compliant: Yes

SYSTEM TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH5709
Product Name System Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details