Win Source Part Number: 1362451-TPL5110QDDCT
Category: Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
Type: Programmable Timer
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Base Product Number: TPL5110
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Current - Supply: 35 nA
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Standard Timer Single -40°C 125°C Automotive 6-Pin TSOT-23 T/R Product overview: TPL5110QDDCTQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5110QDDCTQ1 can be used for catalog matching and distributor lookup.
IC OSC PROG TIMER TSOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 1362451-TPL5110QDDCTQ1 | 296-48184-6-ND | 689-TPL5110QDDCTQ1 | TPL5110QDDCTQ1 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators | Automotive Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | SOT-23-6 Thin, TSOT-23-6 | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount; Surface Mount |