Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 1111225-TPL5010QDDCT
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 5 V
Operating Supply Current: 35nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Standard Timer Single -40°C 125°C Automotive 6-Pin TSOT-23 T/R Product overview: TPL5010QDDCTQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5010QDDCTQ1 can be used for catalog matching and distributor lookup.
TSOT-23-6 Timers / Clock Oscillators ROHS
IC OSC PROG TIMER TSOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 296-44929-1-ND | 1111225-TPL5010QDDCTQ1 | 689-TPL5010QDDCTQ1 | TPL5010QDDCTQ1 | TPL5010QDDCTQ1 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010QDDCTQ1 | Automotive Clock and Timing IC | RTC/Clock Chip >> Timers / Clock Oscillators | Programmable Timers and Oscillators |
| Package Type | Surface Mount; SOT-23-6 Thin, TSOT-23-6 | Surface Mount; TSOT-23-6 | Surface Mount; Surface Mount |