Texas Instruments Standard Linear and Logic Nano Timer, Aec-Q100, 5.5V, Sot23-6; Frequency Texas Instruments TPL5010QDDCTQ1

Description
NANO TIMER, AEC-Q100, 5.5V, SOT23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes
Description
NANO TIMER, AEC-Q100, 5.5V, SOT23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nano Timer, Aec-Q100, 5.5V, Sot23-6; Frequency Texas Instruments - 28AH5707 - Newark, An Avnet Company
Chicago, IL, United States
Nano Timer, Aec-Q100, 5.5V, Sot23-6; Frequency Texas Instruments
28AH5707
Nano Timer, Aec-Q100, 5.5V, Sot23-6; Frequency Texas Instruments 28AH5707
NANO TIMER, AEC-Q100, 5.5V, SOT23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

NANO TIMER, AEC-Q100, 5.5V, SOT23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSLRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 28AH5707
Product Name Nano Timer, Aec-Q100, 5.5V, Sot23-6; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers