Texas Instruments Standard Linear and Logic Timer, Prog, 5V, Vssop-10; Frequency Texas Instruments TPL5000DGST

Description
TIMER, PROG, 5V, VSSOP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
TIMER, PROG, 5V, VSSOP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, Prog, 5V, Vssop-10; Frequency Texas Instruments - 33AH5165 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Prog, 5V, Vssop-10; Frequency Texas Instruments
33AH5165
Timer, Prog, 5V, Vssop-10; Frequency Texas Instruments 33AH5165
TIMER, PROG, 5V, VSSOP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

TIMER, PROG, 5V, VSSOP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:VSSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 33AH5165
Product Name Timer, Prog, 5V, Vssop-10; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details