Texas Instruments Digital Potentiometers TPL1401DSGRQ1

Description
Digital Potentiometer Ohm 1 Circuit 256 Taps I²C Interface 8-WSON (2x2)
Description
Digital Potentiometer Ohm 1 Circuit 256 Taps I²C Interface 8-WSON (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The TPL1401DSGRQ1 is a 256-position digital potentiometer designed for voltage-divider applications, featuring a buffered wiper that enhances load regulation. It operates within a power supply range of 1.8 V to 5.5 V and can function in temperatures from ,Äì40°C to +125°C. The device supports an I²C interface with multiple modes, including standard, fast, and fast plus, allowing for flexible communication. Key features include user-programmable nonvolatile memory for saving and recalling register settings, a wiper lock function to prevent accidental writes, and a feedback pin for precision current sink applications. The TPL1401 also offers a low power consumption of 0.2 mA at 1.8 V and comes in a compact 8-pin WSON package measuring 2 mm x 2 mm. This digital potentiometer is suitable for various applications, including exit lighting, barcode scanners, smart speakers, and robotic devices.

Datasheet Summary
Powered by GS/AI

The TPL1401DSGRQ1 is a 256-position digital potentiometer designed for voltage-divider applications, featuring a buffered wiper that enhances load regulation. It operates within a power supply range of 1.8 V to 5.5 V and can function in temperatures from ,Äì40°C to +125°C. The device supports an I²C interface with multiple modes, including standard, fast, and fast plus, allowing for flexible communication. Key features include user-programmable nonvolatile memory for saving and recalling register settings, a wiper lock function to prevent accidental writes, and a feedback pin for precision current sink applications. The TPL1401 also offers a low power consumption of 0.2 mA at 1.8 V and comes in a compact 8-pin WSON package measuring 2 mm x 2 mm. This digital potentiometer is suitable for various applications, including exit lighting, barcode scanners, smart speakers, and robotic devices.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - TPL1401DSGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
TPL1401DSGRQ1
Digital Potentiometers TPL1401DSGRQ1
Digital Potentiometer Ohm 1 Circuit 256 Taps I²C Interface 8-WSON (2x2)

Digital Potentiometer Ohm 1 Circuit 256 Taps I²C Interface 8-WSON (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Chip Resistors
Product Number TPL1401DSGRQ1
Product Name Digital Potentiometers
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Chip Resistor Package Size 2512
Resistance Range 2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Power Applications; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details