Texas Instruments TPIC9202 Microcontroller Power Supply and Low-Side Driver TPIC9202PWPR

Description
Microcontroller Power Supply and Low-Side Driver 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Microcontroller Power Supply and Low-Side Driver 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC9202 Microcontroller Power Supply and Low-Side Driver - TPIC9202PWPR - Texas Instruments
Dallas, TX, United States
TPIC9202 Microcontroller Power Supply and Low-Side Driver
TPIC9202PWPR
TPIC9202 Microcontroller Power Supply and Low-Side Driver TPIC9202PWPR
Microcontroller Power Supply and Low-Side Driver 20-HTSSOP -40 to 125

Microcontroller Power Supply and Low-Side Driver 20-HTSSOP -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TPIC9202PWPR - 797839-TPIC9202PWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TPIC9202PWPR
797839-TPIC9202PWPR
Interface - Interface - Drivers, Receivers, Transceivers - TPIC9202PWPR 797839-TPIC9202PWPR
Manufacturer: Texas Instruments Win Source Part Number: 797839-TPIC9202PWPR Packaging: Reel package Type: Driver Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Number of Drivers/Receivers: 8/0 Family Name: TPIC9202 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Alternative Parts (Cross-Reference): TPIC9202PWP; Introduction Date: February 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797839-TPIC9202PWPR
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 7 V ~ 18 V
Number of Drivers/Receivers: 8/0
Family Name: TPIC9202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Alternative Parts (Cross-Reference): TPIC9202PWP;
Introduction Date: February 01, 2006
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number TPIC9202PWPR 797839-TPIC9202PWPR
Product Name TPIC9202 Microcontroller Power Supply and Low-Side Driver Interface - Interface - Drivers, Receivers, Transceivers - TPIC9202PWPR
Device Type TPIC9202 Microcontroller Power Supply and Low-Side Driver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers