Texas Instruments High-Performance Analog RFID, RF Access, Monitoring ICs TPIC84134TPWPRQ1

Description
"RFID Transponder IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RFID Transponder IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TPIC84134TPWPRQ1-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
TPIC84134TPWPRQ1-ND
RFID, RF Access, Monitoring ICs TPIC84134TPWPRQ1-ND
"RFID Transponder IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Electronic Wholesale - TPIC84134TPWPRQ1 - 1272035-TPIC84134TPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPIC84134TPWPRQ1
1272035-TPIC84134TPWPRQ1
Electronic Wholesale - TPIC84134TPWPRQ1 1272035-TPIC84134TPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272035-TPIC84134TPW PRQ1 Packaging: Tape and Reel Type: RFID Transponder Frequency: 134.2kHz Interface: SPI Categories: RF/IF and RFID Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 7V ~ 38V

Manufacturer: Texas Instruments
Win Source Part Number: 1272035-TPIC84134TPWPRQ1
Packaging: Tape and Reel
Type: RFID Transponder
Frequency: 134.2kHz
Interface: SPI
Categories: RF/IF and RFID
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 38V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category RFID Chips RFID Chips
Product Number TPIC84134TPWPRQ1-ND 1272035-TPIC84134TPWPRQ1
Product Name RFID, RF Access, Monitoring ICs Electronic Wholesale - TPIC84134TPWPRQ1
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details