Texas Instruments Standard Linear and Logic 8-bit Through-Hole 5.5V Logic IC TPIC6B596N

Description
8-Bit Shift Register, 5.5V, 15ns, PDIP, Through Hole Product overview: TPIC6B596N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B596N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 5.5V, 15ns, PDIP, Through Hole Product overview: TPIC6B596N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B596N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Through-Hole 5.5V Logic IC
712-TPIC6B596N
8-bit Through-Hole 5.5V Logic IC 712-TPIC6B596N
8-Bit Shift Register, 5.5V, 15ns, PDIP, Through Hole Product overview: TPIC6B596N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B596N can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 5.5V, 15ns, PDIP, Through Hole Product overview: TPIC6B596N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Through-Hole, 5.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B596N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-TPIC6B596N
Product Name 8-bit Through-Hole 5.5V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHC132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
11 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details