Texas Instruments Standard Linear and Logic 8-bit 5.5V SOIC Logic IC TPIC6B595DWG4

Description
8-Bit Shift Register IC, Serial/Parallel, 5.5V, SOIC Product overview: TPIC6B595DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register IC, Serial/Parallel, 5.5V, SOIC Product overview: TPIC6B595DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V SOIC Logic IC
712-TPIC6B595DWG4
8-bit 5.5V SOIC Logic IC 712-TPIC6B595DWG4
8-Bit Shift Register IC, Serial/Parallel, 5.5V, SOIC Product overview: TPIC6B595DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DWG4 can be used for catalog matching and distributor lookup.

8-Bit Shift Register IC, Serial/Parallel, 5.5V, SOIC Product overview: TPIC6B595DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-TPIC6B595DWG4
Product Name 8-bit 5.5V SOIC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC133J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details