Octal D-type Latch 20-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033571-TPIC6B273N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Latch
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 150ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
D-Type Latch 1 Channel 8:8 IC Standard 20-PDIP
D Flip-Flop, 6B Series, 8-Func, Positive Edge Triggered, 8-Bit, Inverted Output, PDIP20
IC, DRIVER, 20DIP; Logic Family / Base Number:-; Latch Type:D Type; IC Output Type:Standard; Propagation Delay:150ns; Output Current:150mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
IC OCTAL D-TYPE LATCH 20-DIP
D-Type Latch 1 Channel 8:8 IC Standard 20-PDIP
IC OCTAL D-TYPE LATCH 20-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6B273N | 033571-TPIC6B273N | 296-9012-5-ND | TPIC6B273N | 29AH8050 | TPIC6B273N | TPIC6B273N | TPIC6B273N |
| Product Name | TPIC6B273 Octal D-type Latch | Logic - Logic - Latches - TPIC6B273N | Latches | Ic, Driver, 20Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | |
| Latch Type | D | D | D | |||||
| Operating Current | 0.0200 mA | |||||||
| Package Type | PDIP,SOIC | DIP; PDIP; 20-PDIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP20 | DIP; DIP | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||||
| Propagation Delay | 150 ns | 150 ns | 150 ns | 150 ns |