Texas Instruments TPIC6B273 Octal D-type Latch TPIC6B273DWRG4

Description
Octal D-type Latch 20-SOIC
Request a Quote
Description
Octal D-type Latch 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPIC6B273 is an octal D-type latch with eight open-drain DMOS transistor outputs, each rated for 150 mA continuous sink current and 50 V output clamp voltage, designed for driving inductive loads such as relays and solenoids. It features a built-in 30 mJ avalanche energy clamp for transient protection and operates over a case temperature range of -40°C to 125°C. The device is available in a 20-pin SOIC (DW) package with a body size of 12.8 mm by 7.5 mm, and is supplied in a 2000-piece tape and reel configuration. The part supports asynchronous clear and positive-edge-triggered clocking, with each output providing a typical 500 mA current limit at 25°C.

Datasheet Summary
Powered by GS/AI

The TPIC6B273 is an octal D-type latch with eight open-drain DMOS transistor outputs, each rated for 150 mA continuous sink current and 50 V output clamp voltage, designed for driving inductive loads such as relays and solenoids. It features a built-in 30 mJ avalanche energy clamp for transient protection and operates over a case temperature range of -40°C to 125°C. The device is available in a 20-pin SOIC (DW) package with a body size of 12.8 mm by 7.5 mm, and is supplied in a 2000-piece tape and reel configuration. The part supports asynchronous clear and positive-edge-triggered clocking, with each output providing a typical 500 mA current limit at 25°C.

Suppliers

Company
Product
Description
Supplier Links
TPIC6B273 Octal D-type Latch - TPIC6B273DWRG4 - Texas Instruments
Dallas, TX, United States
TPIC6B273 Octal D-type Latch
TPIC6B273DWRG4
TPIC6B273 Octal D-type Latch TPIC6B273DWRG4
Octal D-type Latch 20-SOIC

Octal D-type Latch 20-SOIC

Buy Now Datasheet
Logic - Logic - Latches - TPIC6B273DWRG4 - 033572-TPIC6B273DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - TPIC6B273DWRG4
033572-TPIC6B273DWRG4
Logic - Logic - Latches - TPIC6B273DWRG4 033572-TPIC6B273DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 033572-TPIC6B273DWRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Latch Output Type: Standard Independent Circuits: 1 Family Name: TPIC6B273 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 150ns Alternative Parts (Cross-Reference): A6273KLW-T; A6273KLW; A6273KLWTR; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 033572-TPIC6B273DWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Standard
Independent Circuits: 1
Family Name: TPIC6B273
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 150ns
Alternative Parts (Cross-Reference): A6273KLW-T; A6273KLW; A6273KLWTR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Buy Now Datasheet
Latches - 296-26897-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

Buy Now Datasheet
Latches - 296-26897-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

Buy Now Datasheet
Latches - 296-26897-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

Buy Now Datasheet
Latches - TPIC6B273DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - TPIC6B273DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
TPIC6B273DWRG4
Integrated Circuits (ICs) - Logic - Latches TPIC6B273DWRG4
IC PWR OCT D LATCH 20-SOIC

IC PWR OCT D LATCH 20-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number TPIC6B273DWRG4 033572-TPIC6B273DWRG4 296-26897-2-ND TPIC6B273DWRG4 TPIC6B273DWRG4
Product Name TPIC6B273 Octal D-type Latch Logic - Logic - Latches - TPIC6B273DWRG4 Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D D
Operating Current 0.0200 mA
Package Type PDIP,SOIC 20-SOIC; SOIC "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
7 suppliers