Octal D-type Latch 20-SOIC -40 to 125
D Flip-Flop, 6B Series, 8-Func, Positive Edge Triggered, 8-Bit, Inverted Output, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 090815-TPIC6B273DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Latch
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 150ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC
IC, LATCH LOGIC; Logic Family / Base Number:TPIC6B273; Latch Type:D Type; IC Output Type:Open Drain; Propagation Delay:150ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: No
D-Type Latch 1 Channel 8:8 IC Standard 20-SOIC
IC PWR OCT D LATCH 20-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6B273DW | TPIC6B273DW | 090815-TPIC6B273DW | 296-1350-5-ND | 28AH5696 | TPIC6B273DW | TPIC6B273DW |
| Product Name | TPIC6B273 Octal D-type Latch | Logic - Logic - Latches - TPIC6B273DW | Latches | Ic, Latch Logic; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | D | D | |||||
| Operating Current | 0.0200 mA | ||||||
| Package Type | PDIP,SOIC | SOIC20; SOIC | 20-SOIC; SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC |
| Triggering | Positive-edge Triggered | ||||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |