Texas Instruments Standard Linear and Logic 8-bit 150mA 5.5V Logic IC TPIC6B259N

Description
8-Bit Addressable Latch, 150mA/ch, 5.5V, PDIP Product overview: TPIC6B259N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B259N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Addressable Latch, 150mA/ch, 5.5V, PDIP Product overview: TPIC6B259N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B259N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 150mA 5.5V Logic IC
708-TPIC6B259N
8-bit 150mA 5.5V Logic IC 708-TPIC6B259N
8-Bit Addressable Latch, 150mA/ch, 5.5V, PDIP Product overview: TPIC6B259N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B259N can be used for catalog matching and distributor lookup.

8-Bit Addressable Latch, 150mA/ch, 5.5V, PDIP Product overview: TPIC6B259N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 5.5V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B259N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-TPIC6B259N
Product Name 8-bit 150mA 5.5V Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT3G04DP-Q100H-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details