Texas Instruments TPIC6B259 8-Bit Addressable Latch TPIC6B259DWR

Description
8-Bit Addressable Latch 20-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Addressable Latch 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC6B259 8-Bit Addressable Latch - TPIC6B259DWR - Texas Instruments
Dallas, TX, United States
TPIC6B259 8-Bit Addressable Latch
TPIC6B259DWR
TPIC6B259 8-Bit Addressable Latch TPIC6B259DWR
8-Bit Addressable Latch 20-SOIC -40 to 125

8-Bit Addressable Latch 20-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - TPIC6B259DWR
1272020-TPIC6B259DWR
Logic - Logic - Latches - TPIC6B259DWR 1272020-TPIC6B259DWR
Manufacturer: Texas Instruments Win Source Part Number: 1272020-TPIC6B259DWR Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type, Addressable Output Type: DMOS Independent Circuits: 1 Delay Time - Propagation: 150ns Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 6B259 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272020-TPIC6B259DWR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type, Addressable
Output Type: DMOS
Independent Circuits: 1
Delay Time - Propagation: 150ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 6B259
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Latches - 296-TPIC6B259DWRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

Buy Now Datasheet
Latches - 296-TPIC6B259DWRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 1:8 20-SOIC

IC D-TYPE ADDR 1:8 20-SOIC

Buy Now Datasheet
Latches - 296-TPIC6B259DWRCT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 1:8 20-SOIC

IC D-TYPE ADDR 1:8 20-SOIC

Buy Now Datasheet
Latches - TPIC6B259DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 20-SOIC

Buy Now
Latches - TPIC6B259DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - TPIC6B259DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
TPIC6B259DWR
Integrated Circuits (ICs) - Logic - Latches TPIC6B259DWR
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site
Logic - Latches - TPIC6B259DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6B259DWR
Logic - Latches TPIC6B259DWR
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number TPIC6B259DWR 1272020-TPIC6B259DWR 296-TPIC6B259DWRTR-ND TPIC6B259DWR TPIC6B259DWR TPIC6B259DWR TPIC6B259DWR
Product Name TPIC6B259 8-Bit Addressable Latch Logic - Logic - Latches - TPIC6B259DWR Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D Addressable D D
Operating Current 0.0200 mA
Package Type PDIP,SOIC SOIC "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC SOIC
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
5 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZRDR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers