Texas Instruments High-Performance Analog Latches TPIC6A259DWR

Description
D-Type, Addressable 1 Channel 8:8 IC DMOS 24-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 8:8 IC DMOS 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - TPIC6A259DWR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 8:8 IC DMOS 24-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - TPIC6A259DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
TPIC6A259DWR
Integrated Circuits (ICs) - Logic - Latches TPIC6A259DWR
IC 8-BIT ADDRESSABL LTCH 24-SOIC

IC 8-BIT ADDRESSABL LTCH 24-SOIC

Supplier's Site
Logic - Latches - TPIC6A259DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6A259DWR
Logic - Latches TPIC6A259DWR
IC 8-BIT ADDRESSABL LTCH 24-SOIC

IC 8-BIT ADDRESSABL LTCH 24-SOIC

Supplier's Site Datasheet
Latches - TPIC6A259DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 8:8 IC DMOS 24-SOIC

D-Type, Addressable 1 Channel 8:8 IC DMOS 24-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number TPIC6A259DWR-ND TPIC6A259DWR TPIC6A259DWR TPIC6A259DWR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics DMOS
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F373SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Logic - Logic - Latches - HEF40373BT,653 - 775929-HEF40373BT,653 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 15 V
Propagation Delay 40 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details