The TPIC6A259DW is an 8-bit addressable latch designed for general-purpose storage applications in digital systems. It features eight open-drain DMOS outputs capable of handling up to 350 mA with a low on-resistance of approximately 1 ,Ѷ. The device supports four distinct operational modes: addressable latch, memory, 8-line demultiplexer, and clear mode, allowing for versatile functionality in various applications. It includes output short-circuit protection and can operate with a switching capability of up to 50 V. The TPIC6A259DW is available in both a thermally-enhanced dual-in-line (NE) package and a surface-mount (DW) package, with an operating temperature range of -40°C to 125°C. This product is suitable for applications requiring reliable data storage and control in digital circuits.
8-Bit Addressable Latch 24-SOIC -40 to 125
D-Type, Addressable 1 Channel 1:8 IC DMOS 24-SOIC
IC 8-BIT ADDRESSABL LTCH 24SOIC
D-Type, Addressable 1 Channel 1:8 IC DMOS 24-SOIC
IC 8-BIT ADDRESSABL LTCH 24SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6A259DW | 296-9004-5-ND | TPIC6A259DW | TPIC6A259DW | TPIC6A259DW |
| Product Name | TPIC6A259 8-Bit Addressable Latch | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | ||
| Operating Current | 0.5000 mA | ||||
| Package Type | PDIP,SOIC | "24-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC | 24-SOIC (0.295\", 7.50mm Width); SOIC | |
| Output Characteristics | DMOS |