The TPIC6273N is an octal D-type latch with eight open-drain DMOS transistor outputs, designed for driving high-voltage or high-current loads such as relays and solenoids. It is packaged in a 20-pin PDIP and operates over a case temperature range of -40°C to 125°C. Each output supports 250 mA continuous current and 2 A pulsed current, with built-in 45 V clamp diodes for inductive transient protection. The device features a direct clear input and positive-edge-trigge
Octal D-type Latch 20-PDIP -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Standard 20-PDIP
Power logic octal D-type latch,TPIC6273N
Power logic octal D-type latch,TPIC6273N
Power logic octal D-type latch,TPIC6273N
Manufacturer: Texas Instruments
Win Source Part Number: 083378-TPIC6273N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 625ps
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Standard 20-PDIP
IC, POWER LOGIC, LATCH; Logic Family / Base Number:-; Latch Type:D Type; IC Output Type:Standard; Propagation Delay:625ns; Output Current:250mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20DIP
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Flip-Flops | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6273N | 296-1953-5-ND | 310644 | 310644P | 083378-TPIC6273N | TPIC6273N | 29AH8055 | TPIC6273N |
| Product Name | TPIC6273 Octal D-type Latch | Latches | Flip Flop ICs | Flip Flop ICs | Logic - Logic - Latches - TPIC6273N | Latches | Ic, Power Logic, Latch; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | ||||||
| Operating Current | 0.0150 mA | |||||||
| Package Type | SOIC,PDIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 20-PDIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; DIP | |
| Output Characteristics | Standard | Single ended | Open-drain; Open Drain | |||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V |