Octal D-type Latch 20-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033570-TPIC6273DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 625ps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
D-Type Transparent Latch 1 Channel 8:8 IC Standard 20-SOIC
Flip Flop Bus Interface, TPIC6273DW
Flip Flop Bus Interface, TPIC6273DW
Flip Flop Bus Interface, TPIC6273DW
IC OCTAL D-TYPE LATCH 20-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC, DRIVER, 20-SOIC; Logic Family / Base Number:-; Latch Type:D Type; IC Output Type:Standard; Propagation Delay:625ns; Output Current:250mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: No
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Standard 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6273DW | 033570-TPIC6273DW | 296-9002-5-ND | 2495017P | TPIC6273DW | TPIC6273DW | 27AJ0338 | TPIC6273DW | TPIC6273DW |
| Product Name | TPIC6273 Octal D-type Latch | Logic - Logic - Latches - TPIC6273DW | Latches | Flip Flop ICs | Logic - Latches | IC OCTAL D-TYPE LATCH 20-SOIC | Ic, Driver, 20-Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||||
| Operating Current | 0.0150 mA | ||||||||
| Package Type | SOIC,PDIP | 20-SOIC; SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | DIP; PDIP (N) | SOIC; SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||||
| Propagation Delay | 0.6250 ns | 625 ns | 625 ns | 625 ns |