8-Bit Addressable Latch 20-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111200-TPIC6259N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 625ps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
D-Type, Addressable 1 Channel 1:8 IC Standard 20-PDIP
IC, POWER LOGIC, LATCH; Logic Family / Base Number:-; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:625ns; Output Current:250mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
IC 8-BIT ADDRESSABLE LATCH20-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 20-PDIP
IC 8-BIT ADDRESSABLE LATCH20-DIP
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Flip-Flops | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | TPIC6259N | 2495014 | 1111200-TPIC6259N | 296-9001-5-ND | 77AH4911 | TPIC6259N | TPIC6259N | TPIC6259N |
| Product Name | TPIC6259 8-Bit Addressable Latch | Flip Flop ICs | Logic - Logic - Latches - TPIC6259N | Latches | Ic, Power Logic, Latch; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | Addressable D | Addressable D | D | |||||
| Operating Current | 0.0150 mA | |||||||
| Package Type | PDIP,SOIC | DIP; PDIP (N) | DIP; PDIP; 20-PDIP | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; DIP | DIP; 20-DIP (0.300\", 7.62mm) | ||
| Output Characteristics | Open-drain; Open Drain | Standard | ||||||
| Logic Family | CMOS; CMOS |