Texas Instruments High-Performance Analog Gate Drivers TPIC46L01DBR

Description
Low-Side Gate Driver IC Non-Inverting 28-SSOP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TPIC46L01DBR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TPIC46L01DBR-ND
Gate Drivers TPIC46L01DBR-ND
Low-Side Gate Driver IC Non-Inverting 28-SSOP

Low-Side Gate Driver IC Non-Inverting 28-SSOP

Buy Now Datasheet
SSOP Gate Driver IC - 730-TPIC46L01DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Gate Driver IC
730-TPIC46L01DBR
SSOP Gate Driver IC 730-TPIC46L01DBR
1.2-mA/1.2-mA 6-channel gate driver with disable in Shorted-Load, Open-Load, and Over-Bat-voltage 28-SSOP Product overview: TPIC46L01DBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L01DBR can be used for catalog matching and distributor lookup.

1.2-mA/1.2-mA 6-channel gate driver with disable in Shorted-Load, Open-Load, and Over-Bat-voltage 28-SSOP Product overview: TPIC46L01DBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L01DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TPIC46L01DBR - 1272000-TPIC46L01DBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPIC46L01DBR
1272000-TPIC46L01DBR
PMIC - PMIC - Gate Drivers - TPIC46L01DBR 1272000-TPIC46L01DBR
Manufacturer: Texas Instruments Win Source Part Number: 1272000-TPIC46L01DBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 6 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.2mA, 1.2mA Rise / Fall Time (Typ): 3.5μs, 3μs Family Name: TPIC46L01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TPIC46L01DB; TPIC46L01DBLE; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272000-TPIC46L01DBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Rise / Fall Time (Typ): 3.5μs, 3μs
Family Name: TPIC46L01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): TPIC46L01DB; TPIC46L01DBLE;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - TPIC46L01DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPIC46L01DBR
Gate Drivers TPIC46L01DBR
Low-Side Gate Driver IC Non-Inverting 28-SSOP

Low-Side Gate Driver IC Non-Inverting 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TPIC46L01DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TPIC46L01DBR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPIC46L01DBR
IC GATE DRVR LOW-SIDE 28SSOP

IC GATE DRVR LOW-SIDE 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
TPIC46L01DBR
Gate Drivers TPIC46L01DBR
Gate Drivers 6Ch Ser/Para Low- Side Pre-FET Drvr

Gate Drivers 6Ch Ser/Para Low- Side Pre-FET Drvr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TPIC46L01DBR-ND 730-TPIC46L01DBR 1272000-TPIC46L01DBR TPIC46L01DBR TPIC46L01DBR TPIC46L01DBR
Product Name Gate Drivers SSOP Gate Driver IC PMIC - PMIC - Gate Drivers - TPIC46L01DBR Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 0.0012 amps 0.0012 amps 0.0012 amps
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Rise Time 3500 ns 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6818EEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Isolation, Si822x/3x Isolated Gate Drivers - Si8231AC-IS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details