Low-Side Gate Driver IC Non-Inverting 28-SSOP
Low-Side Gate Driver IC Non-Inverting 28-SSOP
IC GATE DRVR LOW-SIDE 28SSOP
Gate Drivers 6Ch Ser/Para Low- Side Pre-FET Drvr
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-34568-5-ND | TPIC46L01DBG4 | TPIC46L01DBG4 | TPIC46L01DBG4 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.0012 amps | 0.0012 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Rise Time | 3500 ns | 3500 ns |