The TPIC44L01 is a 4-channel low-side predriver designed for controlling external FET power switches in inductive load applications such as solenoids and relays. It features serial and parallel input interfaces, independent open-load and shorted-load fault detection, over-battery and under-battery voltage lockout protection, and an internal 55-V inductive load clamp. The device is packaged in a 24-pin SSOP (DB) with dimensions of 367.0 mm x 367.0 mm x 38.0 mm for tape and reel packaging. Operating temperature range is -40°C to 125°C. Fault status is reported via a serial interface, and all channels are protected by a gate-to-source voltage clamp. The part supports cascading multiple devices via serial input and includes a global power-on reset.
Buffer/Inverter Based MOSFET Driver, PDSO24
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPIC44L01DB |
| Package Type | SSOP28 |