Texas Instruments PMIC - PMIC - Gate Drivers - TPIC44H01DAR TPIC44H01DAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807157-TPIC44H01DAR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: TPIC44H01
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807157-TPIC44H01DAR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: TPIC44H01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPIC44H01DAR - 807157-TPIC44H01DAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPIC44H01DAR
807157-TPIC44H01DAR
PMIC - PMIC - Gate Drivers - TPIC44H01DAR 807157-TPIC44H01DAR
Manufacturer: Texas Instruments Win Source Part Number: 807157-TPIC44H01DAR Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 4 Gate Type: N-Channel MOSFET Supplier Device Package: 32-TSSOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: TPIC44H01

Manufacturer: Texas Instruments
Win Source Part Number: 807157-TPIC44H01DAR
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: TPIC44H01

Buy Now
PMIC - Gate Drivers - TPIC44H01DAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TPIC44H01DAR
PMIC - Gate Drivers TPIC44H01DAR
IC GATE DRVR HIGH-SIDE 32TSSOP

IC GATE DRVR HIGH-SIDE 32TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 807157-TPIC44H01DAR TPIC44H01DAR
Product Name PMIC - PMIC - Gate Drivers - TPIC44H01DAR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details