Texas Instruments High-Performance Analog Interface Transceiver IC TPIC2701N

Description
7-Channel Common-Source Driver 16-PDIP -40 to 125 Product overview: TPIC2701N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC2701N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-Channel Common-Source Driver 16-PDIP -40 to 125 Product overview: TPIC2701N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC2701N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-TPIC2701N
Interface Transceiver IC 710-TPIC2701N
7-Channel Common-Source Driver 16-PDIP -40 to 125 Product overview: TPIC2701N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC2701N can be used for catalog matching and distributor lookup.

7-Channel Common-Source Driver 16-PDIP -40 to 125 Product overview: TPIC2701N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC2701N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TPIC2701N - 055394-TPIC2701N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TPIC2701N
055394-TPIC2701N
Interface - Interface - Drivers, Receivers, Transceivers - TPIC2701N 055394-TPIC2701N
Manufacturer: Texas Instruments Win Source Part Number: 055394-TPIC2701N Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055394-TPIC2701N
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-TPIC2701N 055394-TPIC2701N
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TPIC2701N
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210M-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1899710 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details