Automotive Catalog LIN Physical Interface 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 136818-TPIC1021DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
LIN Transceiver with Integrated Vreg 20kBd Automotive 8-Pin SOIC T/R Product overview: TPIC1021DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC1021DRG4 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
LIN Transceivers Auto Catalog LIN Physical Interface
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPIC1021DRG4 | 136818-TPIC1021DRG4 | 710-TPIC1021DRG4 | TPIC1021DRG4 | TPIC1021DRG4 |
| Product Name | TPIC1021 Automotive Catalog LIN Physical Interface | Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021DRG4 | Automotive SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | TPIC1021 Automotive Catalog LIN Physical Interface | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |