Automotive Catalog LIN Physical Interface 8-SOIC -40 to 125
LIN Bus Transceiver, 20kBd, 7-27V, 8-Pin SOIC, Half Duplex Product overview: TPIC1021DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 27V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC1021DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081579-TPIC1021DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 27 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC
LIN Transceivers LIN Physical Interface
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPIC1021DR | 710-TPIC1021DR | 081579-TPIC1021DR | TPIC1021DR | TPIC1021DR |
| Product Name | TPIC1021 Automotive Catalog LIN Physical Interface | 27V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021DR | Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | TPIC1021 Automotive Catalog LIN Physical Interface | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |