Texas Instruments TPIC1021A-Q1 Automotive Catalog LIN Physical Interface TPIC1021AQDRQ1

Description
Automotive Catalog LIN Physical Interface 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog LIN Physical Interface 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPIC1021A-Q1 Automotive Catalog LIN Physical Interface - TPIC1021AQDRQ1 - Texas Instruments
Dallas, TX, United States
TPIC1021A-Q1 Automotive Catalog LIN Physical Interface
TPIC1021AQDRQ1
TPIC1021A-Q1 Automotive Catalog LIN Physical Interface TPIC1021AQDRQ1
Automotive Catalog LIN Physical Interface 8-SOIC -40 to 125

Automotive Catalog LIN Physical Interface 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Interface Transceiver IC
710-TPIC1021AQDRQ1
Automotive SOIC Interface Transceiver IC 710-TPIC1021AQDRQ1
LIN Transceiver 20kBd Automotive SOIC 8-Pin Product overview: TPIC1021AQDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC1021AQDRQ1 can be used for catalog matching and distributor lookup.

LIN Transceiver 20kBd Automotive SOIC 8-Pin Product overview: TPIC1021AQDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TPIC1021AQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021AQDRQ1 - 033568-TPIC1021AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021AQDRQ1
033568-TPIC1021AQDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021AQDRQ1 033568-TPIC1021AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033568-TPIC1021AQDRQ 1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033568-TPIC1021AQDRQ1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 27 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TPIC1021AQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TPIC1021AQDRQ1
Drivers, Receivers, Transceivers TPIC1021AQDRQ1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
TPIC1021AQDRQ1
LIN Transceivers TPIC1021AQDRQ1
LIN Transceivers Auto Cat LIN Physical Interface

LIN Transceivers Auto Cat LIN Physical Interface

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TPIC1021AQDRQ1 710-TPIC1021AQDRQ1 033568-TPIC1021AQDRQ1 TPIC1021AQDRQ1 TPIC1021AQDRQ1
Product Name TPIC1021A-Q1 Automotive Catalog LIN Physical Interface Automotive SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TPIC1021AQDRQ1 Drivers, Receivers, Transceivers LIN Transceivers
Device Type TPIC1021A-Q1 Automotive Catalog LIN Physical Interface Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details