Motor Driver DMOS Parallel 20-HSOIC
Manufacturer: Texas Instruments
Win Source Part Number: 130431-TPIC0108BDWP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Voltage - Load: 6 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO PowerPad
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
BRUSH DC MOTOR CONTROLLER, PDSO20, POWERPAD, PLASTIC, SOP-20 Product overview: TPIC0108BDWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TPIC0108BDWP can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 6V-18V 20SOPWRPAD
Motor Driver DMOS Parallel 20-HSOIC
IC MOTOR DRVR 6V-18V 20SOPWRPAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 296-10858-5-ND | 130431-TPIC0108BDWP | 744-TPIC0108BDWP | TPIC0108BDWP | TPIC0108BDWP | 815-TPIC0108BDWP |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TPIC0108BDWP | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRVR 6V-18V 20SOPWRPAD |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |