ESD SOLUTION, 7CH, SSOP-16; Clamping Voltage Vc Max:-; Diode Case Style:SSOP; No. of Pins:16Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD7S Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Protection Components | Circuit Protection Components |
| Product Number | 296-27595-6-ND | 27AJ0329 |
| Product Name | Mixed Technology | Esd Solution, 7Ch, Ssop-16; Clamping Voltage Vc Max Texas Instruments |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SSOP; 16-SSOP |