Nexperia B.V. ESD protection for high-speed interfaces PESD4USB5BTBS-QJ

Description
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.3 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Description
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.3 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PESD4USB5BTBS-Q is a bidirectional ESD protection device for high-speed interfaces including SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes. It is packaged in a leadless DFN2510D-10 (SOT1176D) case measuring 2.5 mm x 1 mm x 0.75 mm with side-wettable flanks for AOI. The device provides ESD protection up to ±15 kV per IEC 61000-4-2 level 4 and ISO10605, with a line capacitance of 0.3 pF per channel and a dynamic resistance of 0.5 Ω. It is qualified to AEC-Q101 and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The PESD4USB5BTBS-Q is a bidirectional ESD protection device for high-speed interfaces including SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes. It is packaged in a leadless DFN2510D-10 (SOT1176D) case measuring 2.5 mm x 1 mm x 0.75 mm with side-wettable flanks for AOI. The device provides ESD protection up to ±15 kV per IEC 61000-4-2 level 4 and ISO10605, with a line capacitance of 0.3 pF per channel and a dynamic resistance of 0.5 Ω. It is qualified to AEC-Q101 and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for high-speed interfaces - PESD4USB5BTBS-QJ - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for high-speed interfaces
PESD4USB5BTBS-QJ
ESD protection for high-speed interfaces PESD4USB5BTBS-QJ
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.3 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS

This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS
  • Line capacitance of only 0.3 pF for each channel
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω
  • ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605)
  • Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI
  • Design-friendly ‘pass-through’ signal routing
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, FPD-Link, LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4USB5BTBS-QJ
Product Name ESD protection for high-speed interfaces
Mounting / Packaging SOT1176D SOT1176D
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETHAD-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5UTBR-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details
Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UY,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT363 SOT363
Standards and Certifications RoHS
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details