The TPD7S019-15DBQR is a 7-channel integrated ESD protection solution for VGA and DVI-I connectors, featuring integrated level-shifting and impedance matching. It is packaged in a 16-pin SSOP (DBQ) with dimensions of 4.90mm × 3.90mm and operates over a temperature range of -40°C to 85°C. The device exceeds IEC61000-4-2 Level 4 requirements, providing ±8-kV contact discharge ESD protection on external pins, with low 2.5pF capacitance on video lines. It includes integrated buffers for HSYNC and VSYNC signals with series termination resistors, and bidirectional level-shifters for DDC_CLK and DDC_DATA channels. Supply voltages for VIDEO, DDC, and SYNC channels are independently controlled to support mixed-voltage environments.
7-CHANNEL INTEGRATED ESD SOLUTION FOR VGA PORT WITH INTEGRATED LEVEL SHIFTER AND 16-SSOP -40 to 85
SSOP-16-4.4mm Interface - Specialized ROHS
Interface - Specialized 7-CHANNEL INTEGRATED ESD SOLUTION
| Texas Instruments | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TPD7S019-15DBQR | TPD7S019-15DBQR | TPD7S019-15DBQR |
| Product Name | TPD7S019 7-CHANNEL INTEGRATED ESD SOLUTION FOR VGA PORT WITH INTEGRATED LEVEL SHIFTER AND | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Interface - Specialized |
| Device Type | Level Translator | UART |