Texas Instruments EMI/RFI Filters (LC, RC Networks) - TPD6F002QDSVRQ1 TPD6F002QDSVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 802540-TPD6F002QDSVR Q1 Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Technology: RC (Pi) Height: 0.032" (0.81mm) Number of Channels: 6 Attenuation Value: -30dB at 800MHz Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 17pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 802540-TPD6F002QDSVR Q1 Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Technology: RC (Pi) Height: 0.032" (0.81mm) Number of Channels: 6 Attenuation Value: -30dB at 800MHz Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 17pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - TPD6F002QDSVRQ1 - TPD6F002QDSVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - TPD6F002QDSVRQ1
TPD6F002QDSVRQ1
EMI/RFI Filters (LC, RC Networks) - TPD6F002QDSVRQ1 TPD6F002QDSVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 802540-TPD6F002QDSVR Q1 Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Automotive Technology: RC (Pi) Height: 0.032" (0.81mm) Number of Channels: 6 Attenuation Value: -30dB at 800MHz Filter Order: 2nd Center / Cutoff Frequency: 100MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100Ohms, C = 17pF ESD Protection: Yes Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Manufacturer Package: 12-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 802540-TPD6F002QDSVRQ1
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Automotive
Technology: RC (Pi)
Height: 0.032" (0.81mm)
Number of Channels: 6
Attenuation Value: -30dB at 800MHz
Filter Order: 2nd
Center / Cutoff Frequency: 100MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100Ohms, C = 17pF
ESD Protection: Yes
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number TPD6F002QDSVRQ1
Product Name EMI/RFI Filters (LC, RC Networks) - TPD6F002QDSVRQ1
Unlock Full Specs
to access all available technical data

Similar Products

RF Notch Filter - UIYBSF20960A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1700 to 1900 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details