Win Source Part Number: 970421-TPD4S311YBFR
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Overvoltage Protection Controller
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 16-BGA, DSBGA
Supplier Device Package: 16-DSBGA (1.69x1.69)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPD4S311YBFRTR
Base Product Number: TPD4S311
IC OVERVOLTAGE PROT CTRL 16DSBGA
IC OVERVOLTAGE PROT CTRL 16DSBGA
Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
USB TYPE C PORT PROTECTOR
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 970421-TPD4S311YBFR | 296-TPD4S311YBFRDKR-ND | TPD4S311YBFR | TPD4S311YBFR |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |