Texas Instruments EMI/RFI Filters (LC, RC Networks) - TPD3F303DPVR TPD3F303DPVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845193-TPD3F303DPVR Series: TPD Features: EMI Filter Order 3 Channel Package: Reel - TR Family Name: TPD3F303 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -296-28299-1-ND, 296-28299-2, 296-28299-1, -TPD3F303DPVR-NDR, 296-28299-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845193-TPD3F303DPVR Series: TPD Features: EMI Filter Order 3 Channel Package: Reel - TR Family Name: TPD3F303 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -296-28299-1-ND, 296-28299-2, 296-28299-1, -TPD3F303DPVR-NDR, 296-28299-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - TPD3F303DPVR
TPD3F303DPVR
EMI/RFI Filters (LC, RC Networks) - TPD3F303DPVR TPD3F303DPVR
Manufacturer: Texas Instruments Win Source Part Number: 845193-TPD3F303DPVR Series: TPD Features: EMI Filter Order 3 Channel Package: Reel - TR Family Name: TPD3F303 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -296-28299-1-ND, 296-28299-2, 296-28299-1, -TPD3F303DPVR-NDR, 296-28299-6

Manufacturer: Texas Instruments
Win Source Part Number: 845193-TPD3F303DPVR
Series: TPD
Features: EMI Filter Order 3 Channel
Package: Reel - TR
Family Name: TPD3F303
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: -296-28299-1-ND, 296-28299-2, 296-28299-1, -TPD3F303DPVR-NDR, 296-28299-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number TPD3F303DPVR
Product Name EMI/RFI Filters (LC, RC Networks) - TPD3F303DPVR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B042RC3S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4500 MHz
View Details
Band Pass Filter - 5o2685500 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 3200 MHz
View Details