Texas Instruments TPD2E001 Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces TPD2E001DZDR

Description
Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces 4-SOP -40 to 85
Request a Quote
Description
Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces 4-SOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPD2E001DZDR is a low-capacitance, two-channel ESD protection array designed for high-speed data interfaces. It provides robust electrostatic discharge protection, rated to withstand ±15 kV air-gap discharge and ±8 kV contact discharge per IEC 61000-4-2 Level 4 standards. The device features a typical input/output capacitance of 1.5 pF, ensuring minimal signal distortion, and a maximum leakage current of 1 nA, which contributes to low power consumption. It operates within a supply voltage range of 0.9 V to 5.5 V, making it suitable for various applications, including USB 2.0, Ethernet, and medical imaging. The TPD2E001DZDR is available in a compact SOT-23 package, facilitating space-efficient designs.

Datasheet Summary
Powered by GS/AI

The TPD2E001DZDR is a low-capacitance, two-channel ESD protection array designed for high-speed data interfaces. It provides robust electrostatic discharge protection, rated to withstand ±15 kV air-gap discharge and ±8 kV contact discharge per IEC 61000-4-2 Level 4 standards. The device features a typical input/output capacitance of 1.5 pF, ensuring minimal signal distortion, and a maximum leakage current of 1 nA, which contributes to low power consumption. It operates within a supply voltage range of 0.9 V to 5.5 V, making it suitable for various applications, including USB 2.0, Ethernet, and medical imaging. The TPD2E001DZDR is available in a compact SOT-23 package, facilitating space-efficient designs.

Suppliers

Company
Product
Description
Supplier Links
TPD2E001 Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces - TPD2E001DZDR - Texas Instruments
Dallas, TX, United States
TPD2E001 Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces
TPD2E001DZDR
TPD2E001 Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces TPD2E001DZDR
Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces 4-SOP -40 to 85

Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces 4-SOP -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TPD2E001DZDR
Product Name TPD2E001 Low-Capacitance 2-Channel +/-15 kV ESD-Protection Array for High-Speed Data Interfaces
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details