ESD PROTECTION, 5.5V, 1PF, DSBGA-12; Clamping Voltage Vc Max:5.5V; Diode Case Style:DSBGA; No. of Pins:12Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:TPD1S Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 27AJ0320 |
| Product Name | Esd Protection, 5.5V, 1Pf, Dsbga-12; Clamping Voltage Vc Max Texas Instruments |
| Standards and Certifications | RoHS |