Nexperia B.V. Extremely low capacitance unidirectional ESD protection diode array PESD4USB5UBTTS-QJ

Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS VRWM = 5 V device Typical line capacitance of only 0.4 pF Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote
Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS VRWM = 5 V device Typical line capacitance of only 0.4 pF Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PESD4USB5UBTTS-Q is a unidirectional ESD protection diode array designed to safeguard high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes against electrostatic discharge. It is packaged in a leadless DFN2510D-10 (SOT1165D) measuring 2.5 mm x 1 mm x 0.75 mm with side-wettable flanks. The device has a reverse standoff voltage of 5 V and a typical line capacitance of 0.4 pF at 1 MHz. It offers ESD protection up to ±15 kV per IEC 61000-4-2 level 4 and ISO 10605, with a rated peak pulse current of ±6.5 A (8/20 µs). The part is qualified to AEC-Q101 and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The PESD4USB5UBTTS-Q is a unidirectional ESD protection diode array designed to safeguard high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes against electrostatic discharge. It is packaged in a leadless DFN2510D-10 (SOT1165D) measuring 2.5 mm x 1 mm x 0.75 mm with side-wettable flanks. The device has a reverse standoff voltage of 5 V and a typical line capacitance of 0.4 pF at 1 MHz. It offers ESD protection up to ±15 kV per IEC 61000-4-2 level 4 and ISO 10605, with a rated peak pulse current of ±6.5 A (8/20 µs). The part is qualified to AEC-Q101 and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTTS-QJ - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance unidirectional ESD protection diode array
PESD4USB5UBTTS-QJ
Extremely low capacitance unidirectional ESD protection diode array PESD4USB5UBTTS-QJ
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS VRWM = 5 V device Typical line capacitance of only 0.4 pF Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1 Automotive A/V monitors, display and cameras SerDes: GMSL, APIX, FPD-Link and LVDS

This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package and provides ESD protection up to 15 kV exceeding IEC 61000-4-2 level 4 and fulfilling ISO 10605.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2, HDMI, DisplayPort, eSATA and LVDS
  • VRWM = 5 V device
  • Typical line capacitance of only 0.4 pF
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.2 Ω
  • ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO 10605)
  • Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI
  • Design-friendly ‘pass-through’ signal routing
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Infotainment systems: USB 2.0, USB 3.2 and HDMI 2.1
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, APIX, FPD-Link and LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD4USB5UBTTS-QJ
Product Name Extremely low capacitance unidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection device - PESD12VL1BSLAZ - Nexperia B.V.
Specs
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD9V0W1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD24U-UX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
2 suppliers
Extremely low clamping low capacitance ESD protection - PESD5V0C2BDFZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8013 SOT8013
Standards and Certifications RoHS
View Details
2 suppliers