Texas Instruments Standard Linear and Logic Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments TPD1E0B04DPLT

Description
DIODE, ESD PROTECTION, 3.6V, X2SON-2; Clamping Voltage Vc Max:19V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Description
DIODE, ESD PROTECTION, 3.6V, X2SON-2; Clamping Voltage Vc Max:19V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments - 27AJ0318 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments
27AJ0318
Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments 27AJ0318
DIODE, ESD PROTECTION, 3.6V, X2SON-2; Clamping Voltage Vc Max:19V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.6V, X2SON-2; Clamping Voltage Vc Max:19V; Diode Case Style:X2SON; No. of Pins:2Pins; Operating Voltage:3.6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27AJ0318
Product Name Diode, Esd Protection, 3.6V, X2Son-2; Clamping Voltage Vc Max Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details