Texas Instruments TPD13S523 13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch TPD13S523PWR

Description
13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch 16-TSSOP -40 to 85
Request a Quote
Description
13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPD13S523 is a 13-channel ESD protection solution designed specifically for HDMI 1.4 and HDMI 1.3 interfaces. It features integrated TVS diodes that provide IEC 61000-4-2 Level 4 contact ESD protection, capable of withstanding ±12 kV contact discharge on external lines. The device includes an on-chip 5V load switch with current limit and reverse current protection, ensuring safe operation and preventing damage from accidental shorts. It supports data rates exceeding 3.4 Gbps while maintaining low differential capacitance of less than 0.05 pF between TMDS signal pairs, which helps preserve signal integrity. The TPD13S523 is available in both 16-TSSOP and 16-UQFN packages, making it suitable for various applications, including set-top boxes, tablets, smartphones, and camcorders. The operating temperature range is from -40°C to 85°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The TPD13S523 is a 13-channel ESD protection solution designed specifically for HDMI 1.4 and HDMI 1.3 interfaces. It features integrated TVS diodes that provide IEC 61000-4-2 Level 4 contact ESD protection, capable of withstanding ±12 kV contact discharge on external lines. The device includes an on-chip 5V load switch with current limit and reverse current protection, ensuring safe operation and preventing damage from accidental shorts. It supports data rates exceeding 3.4 Gbps while maintaining low differential capacitance of less than 0.05 pF between TMDS signal pairs, which helps preserve signal integrity. The TPD13S523 is available in both 16-TSSOP and 16-UQFN packages, making it suitable for various applications, including set-top boxes, tablets, smartphones, and camcorders. The operating temperature range is from -40°C to 85°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPD13S523 13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch
TPD13S523PWR
TPD13S523 13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch TPD13S523PWR
13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch 16-TSSOP -40 to 85

13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch 16-TSSOP -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number TPD13S523PWR
Product Name TPD13S523 13 Channel HDMI Port Solution with ESD Protection and Current-Limit Load Switch
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details