The TPA751DGNRG4 is a bridge-tied load (BTL) audio power amplifier designed for low-voltage applications, particularly suitable for internal speaker use. It operates with a supply voltage range of 2.5 V to 5.5 V, providing 250 mW of continuous output power at 3.3 V and 700 mW at 5 V into an 8-ohm load, with total harmonic distortion plus noise (THD+N) below 0.6% across voice band frequencies. The device features a low supply current of 1.5 nA in shutdown mode, making it ideal for power-sensitive applications. It includes thermal and short-circuit protection, ensuring reliable operation. The TPA751 is available in multiple surface-mount packages, including MicroStar Junior (BGA), SOIC, and PowerPAD MSOP, facilitating integration into compact designs.
700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown 8-MSOP-PowerPAD -40 to 85
IC AMP CLASS AB MONO 700MW 8MSOP Product overview: TPA751DGNRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA751DGNRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 048087-TPA751DGNRG4
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.7W, 1 Channel(s), 1 Func, CMOS, PDSO8
IC AMP CLASS AB MONO 700MW 8MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 700MW 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA751DGNRG4 | 742-TPA751DGNRG4 | TPA751DGNRG4-ND | 048087-TPA751DGNRG4 | TPA751DGNRG4 | TPA751DGNRG4 | TPA751DGNRG4 | TPA751DGNRG4 |
| Product Name | TPA751 700-mW Mono, Differential Input, Class-AB Audio Amplifier with Active Low Shutdown | 700MW Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA751DGNRG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 8-MSOP-PowerPad | SSOP; SOP; TSSOP; TSSOP8 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |