Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
TEXAS INSTRUMENTS
TPA6139A2RGTT -- IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
Texas Instruments
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
TPA6139A2RGTT
Description
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
TPA6139A2RGTT
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
TPA6139A2RGTT
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Power Supplies
Product Number
TPA6139A2RGTT
Product Name
IC AMP AUD HDPHN 25MW 16QFN 0 250 0.86644
Unlock Full Specs
to access all available technical data
Similar Products
AMETEK Programmable Power
Power Supply, Prog, 42A, 40V, 1.69Kw Rohs Compliant Ametek Programmable Power
XG 40-42MEBR
Specs
Regulatory Compliance
RoHS Compliant
View Details
Micropower LLC
DC-DC Converter Isolated
Specs
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
Triad Magnetics
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies
TLM4036DC-0350-24
Specs
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-40 to 60 C (-40 to 140 F)
View Details
Beckhoff Automation LLC
AMP8620-2005-0000 | Power supply module for AMP8000
View Details