25-mW DirectPath(TM) Stereo Headphone Amplifier with Pop Suppression (WCSP) 16-DSBGA -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (1.56x1.56)
Audio Amplifier, 0.025W, 2 Channel(s), 1 Func, PBGA16
25-mW DirectPath™ Stereo Headphone Amplifier with Pop Suppression (WCSP) 16-DSBGA -40 to 85 Product overview: TPA6136A2YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA6136A2YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033509-TPA6136A2YFFR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (1.56x1.56)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC AMP CLSS AB STER 25MW 16DSBGA
Audio Amplifiers 25mW DirectPath St Headphone Amp
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-DSBGA (1.56x1.56)
IC AMP CLSS AB STER 25MW 16DSBGA
IC AMP CLSS AB STER 25MW 16DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA6136A2YFFR | 296-24962-2-ND | TPA6136A2YFFR | 742-TPA6136A2YFFR | 033509-TPA6136A2YFFR | TPA6136A2YFFR | TPA6136A2YFFR | TPA6136A2YFFR | TPA6136A2YFFR | TPA6136A2YFFR |
| Product Name | TPA6136A2 25-mW DirectPath(TM) Stereo Headphone Amplifier with Pop Suppression (WCSP) | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA6136A2YFFR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | DSBGA | 16-UFBGA, DSBGA | DSBGA16 | Tape and Reel | 16-DSBGA (1.56x1.56) | Surface Mount | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | ||
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 to 2.3 volts | |||||
| Output Power | 0.0250 watts | 0.0250 watts | 0.0250 watts | 0.0250 watts |